☰
MAX1638VRMEVKIT
MAX1638VRMEVKIT
Obsolete
Description:  EVAL KIT MAX1638 (HIGH-SPEED STE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13880
MAX1638VRMEVKIT vs MAX1709EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V or 5V
Current - Output
1.3V ~ 3.5V
4A
Voltage - Input
14A
-
Regulator Topology
4.5V ~ 5.5V
Boost
Frequency - Switching
Buck
600kHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1709
Power - Output
MAX1638
-