☰
MAX1638VRMEVKIT
MAX1638VRMEVKIT
Obsolete
Description:  EVAL KIT MAX1638 (HIGH-SPEED STE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 960
MAX1638VRMEVKIT vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
9V, 20V, -7V
Current - Output
1.3V ~ 3.5V
200mA, 10mA, 10mA
Voltage - Input
14A
2.7V ~ 5.5V
Regulator Topology
4.5V ~ 5.5V
Boost
Frequency - Switching
Buck
1MHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1889
Power - Output
MAX1638
-