☰
MAX1638VRMEVKIT
MAX1638VRMEVKIT
Obsolete
Description:  EVAL KIT MAX1638 (HIGH-SPEED STE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 25120
MAX1638VRMEVKIT vs MAX5035EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
1.3V ~ 3.5V
1A
Voltage - Input
14A
8V ~ 76V
Regulator Topology
4.5V ~ 5.5V
Buck
Frequency - Switching
Buck
125kHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5035
Power - Output
MAX1638
-