Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1639EVKIT
MAX1639EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1639 (HIGH-SPEED STE
Manufacturer:
Maxim Integrated
Datasheet:
MAX1639EVKIT Datasheet
History Price: Obsolete
In Stock: 36760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1639EVKIT vs MAX15005AEVKIT+
Part No
MAX1639EVKIT
MAX15005AEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Isolated
Voltage - Output
-
-
Current - Output
2.5V
3V, 60V, 110V
Voltage - Input
8A
650mA, 55mA, 12mA
Regulator Topology
4.5V ~ 5.5V
6.5V ~ 16V
Frequency - Switching
Buck
Flyback
Board Type
600kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1639
MAX15005A