☰
MAX1639EVKIT
MAX1639EVKIT
Obsolete
Description:  EVAL KIT MAX1639 (HIGH-SPEED STE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40420
MAX1639EVKIT vs MAX15038EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
2.5V
1.8V
Voltage - Input
8A
4A
Regulator Topology
4.5V ~ 5.5V
2.9V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
600kHz
1MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1639
MAX15038