☰
MAX1639EVKIT
MAX1639EVKIT
Obsolete
Description:  EVAL KIT MAX1639 (HIGH-SPEED STE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 36760
MAX1639EVKIT vs MAX1724EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
3.3V, 3.6V
Current - Output
2.5V
100mA
Voltage - Input
8A
0.91V ~ 3.3V
Regulator Topology
4.5V ~ 5.5V
Boost
Frequency - Switching
Buck
-
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1722, MAX1723, MAX1724
Power - Output
MAX1639
-