☰
MAX1639EVKIT
MAX1639EVKIT
Obsolete
Description:  EVAL KIT MAX1639 (HIGH-SPEED STE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 24220
MAX1639EVKIT vs MAX8643EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V
Current - Output
2.5V
3A
Voltage - Input
8A
2.35V ~ 3.6V
Regulator Topology
4.5V ~ 5.5V
Buck
Frequency - Switching
Buck
1MHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8643
Power - Output
MAX1639
-