☰
MAX1649EVKIT-SO+
MAX1649EVKIT-SO+
Obsolete
Description:  EVAL KIT MAX649 (5V/3.3V OR ADJU
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9680
MAX1649EVKIT-SO+ vs MAX15041EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
1.5A
3.3V
Voltage - Input
5.5V ~ 16.5V
3A
Regulator Topology
Buck
4.5V ~ 28V
Frequency - Switching
-
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1649
Board(s)
Power - Output
-
MAX15041