☰
MAX1649EVKIT
MAX1649EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX649, M
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 33160
MAX1649EVKIT vs MAX15053EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
1.5A
1.8V
Voltage - Input
5.5V ~ 16.5V
2A
Regulator Topology
Buck
2.7V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1649
Board(s)
Power - Output
-
MAX15053