☰
MAX1649EVKIT
MAX1649EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX649, M
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 16560
MAX1649EVKIT vs MAX17117EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V
4.25V, 8.5V, 23V, -6V
Current - Output
1.5A
250mA, 200mA, 20mA, 10mA
Voltage - Input
5.5V ~ 16.5V
2.3V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1649
MAX17117
Power - Output
-
-