☰
MAX1649EVKIT
MAX1649EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX649, M
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 33320
MAX1649EVKIT vs MAX8655EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.2V
Current - Output
1.5A
20A
Voltage - Input
5.5V ~ 16.5V
10.8V ~ 13.2V
Regulator Topology
Buck
Buck
Frequency - Switching
-
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1649
MAX8655
Power - Output
-
-