☰
MAX1653EVKIT
MAX1653EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1653,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2800
MAX1653EVKIT vs MAX16903EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
5V
Current - Output
2A
1A
Voltage - Input
4.5V ~ 28V
42V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
2.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1653
MAX16903
Power - Output
-
-