Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1653EVKIT
MAX1653EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION KIT FOR THE MAX1653,
Manufacturer:
Maxim Integrated
Datasheet:
MAX1653EVKIT Datasheet
History Price: Obsolete
In Stock: 35800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1653EVKIT vs MAX17075EVKIT+
Part No
MAX1653EVKIT
MAX17075EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V or 5V
6.5V, 13V, 30V, -7V
Current - Output
2A
500mA, 500mA, 60mA, 30mA
Voltage - Input
4.5V ~ 28V
2.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1653
MAX17075
Power - Output
-
-