☰
MAX1677EVKIT
MAX1677EVKIT
Obsolete
Description:  EVAL KIT MAX1677 DC-DC CONV
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18980
MAX1677EVKIT vs MAX15023EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
-
1.2V, 3.3V
Voltage - Input
0.7V ~ 3.3V
10A, 5A
Regulator Topology
Boost
9V ~ 16V
Frequency - Switching
300kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1677
Board(s)
Power - Output
-
MAX15023