Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1678EVKIT
MAX1678EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1678 (1 CELL TO 2 CE
Manufacturer:
Maxim Integrated
Datasheet:
MAX1678EVKIT Datasheet
History Price: $60.15
In Stock: 38080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1678EVKIT vs MAX15041EVKIT+
Part No
MAX1678EVKIT
MAX15041EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
100mA
3.3V
Voltage - Input
0.87V ~ 3.3V
3A
Regulator Topology
Boost
4.5V ~ 28V
Frequency - Switching
150kHz
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1678
Board(s)
Power - Output
-
MAX15041