☰
MAX1678EVKIT
MAX1678EVKIT
Active
Description:  EVAL KIT MAX1678 (1 CELL TO 2 CE
Manufacturer:  Maxim Integrated
History Price: $60.15
In Stock: 21360
MAX1678EVKIT vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
100mA
1.2V, 1.8V, 3.3V
Voltage - Input
0.87V ~ 3.3V
6A, 3A, 3A
Regulator Topology
Boost
5V ~ 16V
Frequency - Switching
150kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1678
Board(s)
Power - Output
-
MAX15049