☰
MAX1678EVKIT
MAX1678EVKIT
Active
Description:  EVAL KIT MAX1678 (1 CELL TO 2 CE
Manufacturer:  Maxim Integrated
History Price: $60.15
In Stock: 21360
MAX1678EVKIT vs MAX17014EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V
3.3V, 16V, 35V, -6V
Current - Output
100mA
2A, 1.5A, 100mA, 50mA
Voltage - Input
0.87V ~ 3.3V
10.8V ~ 13.2V
Regulator Topology
Boost
Boost, Buck, Inverting
Frequency - Switching
150kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1678
MAX17014
Power - Output
-
-