Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16802BEVKIT
MAX16802BEVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT FOR MAX16802
Manufacturer:
Maxim Integrated
Datasheet:
MAX16802BEVKIT Datasheet
History Price: Obsolete
In Stock: 30880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16802BEVKIT vs MAX7307EVKIT+
Part No
MAX16802BEVKIT
MAX7307EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Current - Output / Channel
750mA
25mA
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
12V
-
Features
Dimmable
-
Voltage - Input
10.8V ~ 30V
1.62V ~ 3.6V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16802B
MAX7307