Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16803EVKIT+
MAX16803EVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT FOR MAX16803
Manufacturer:
Maxim Integrated
Datasheet:
MAX16803EVKIT+ Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16803EVKIT+ vs MAX16828EVKIT+
Part No
MAX16803EVKIT+
MAX16828EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Current - Output / Channel
150 mA ~ 350 mA
200mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
38V
-
Features
Dimmable, Extra 5V Output
Dimmable, Extra 5V Output
Voltage - Input
6.5V ~ 40V
6.5V ~ 40V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16803
MAX16828