☰
MAX16803EVKIT+
MAX16803EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX16803
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 24000
MAX16803EVKIT+ vs MAX6965EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Current - Output / Channel
150 mA ~ 350 mA
50mA
Outputs and Type
1, Non-Isolated
9, Non-Isolated
Voltage - Output
38V
7V
Features
Dimmable, Extra 5V Output
-
Voltage - Input
6.5V ~ 40V
2V ~ 3.6V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16803
MAX6965