☰
MAX16803EVKIT+
MAX16803EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX16803
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 24000
MAX16803EVKIT+ vs MAX8630XEVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Current - Output / Channel
150 mA ~ 350 mA
25mA
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
38V
-
Features
Dimmable, Extra 5V Output
Dimmable
Voltage - Input
6.5V ~ 40V
2.7V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16803
MAX8630