Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16803EVKIT+BJT
MAX16803EVKIT+BJT
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT FOR MAX16803
Manufacturer:
Maxim Integrated
Datasheet:
MAX16803EVKIT+BJT Datasheet
History Price: Obsolete
In Stock: 15320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16803EVKIT+BJT vs MAX1576EVKIT
Part No
MAX16803EVKIT+BJT
MAX1576EVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Current - Output / Channel
1A
30mA, 100mA
Outputs and Type
1, Non-Isolated
8, Non-Isolated
Voltage - Output
38V
5V
Features
Dimmable, Extra 5V Output
Dimmable
Voltage - Input
6.5V ~ 40V
2.7V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16803
MAX1576