Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16806EVMAXQUSB+
MAX16806EVMAXQUSB+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT FOR MAX16806
Manufacturer:
Maxim Integrated
Datasheet:
MAX16806EVMAXQUSB+ Datasheet
History Price: Obsolete
In Stock: 19280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16806EVMAXQUSB+ vs MAX1574EVKIT
Part No
MAX16806EVMAXQUSB+
MAX1574EVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Current - Output / Channel
350mA
60mA
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
5V
Features
Dimmable, Extra 5V Output
Dimmable
Voltage - Input
5.5V ~ 40V
2.7V ~ 5.5V
Supplied Contents
Board(s), Cable(s)
Board(s)
Utilized IC / Part
MAX16806
MAX1574