☰
MAX16806EVMAXQUSB+
MAX16806EVMAXQUSB+
Obsolete
Description:  EVAL KIT FOR MAX16806
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46480
MAX16806EVMAXQUSB+ vs MAX16838EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Current - Output / Channel
350mA
150mA
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
4.75V ~ 5.25V
Features
Dimmable, Extra 5V Output
Dimmable
Voltage - Input
5.5V ~ 40V
7V ~ 40V
Supplied Contents
Board(s), Cable(s)
Board(s)
Utilized IC / Part
MAX16806
MAX16838