Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16818EVKIT+
MAX16818EVKIT+
Active
LED Driver Evaluation Boards
Description:
KIT EVALUATION FOR MAX16818
Manufacturer:
Maxim Integrated
Datasheet:
MAX16818EVKIT+ Datasheet
History Price: $40.59
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16818EVKIT+ vs MAX6966EVCMAXQU
Part No
MAX16818EVKIT+
MAX6966EVCMAXQU
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
1A
20mA
Outputs and Type
1, Non-Isolated
10, Non-Isolated
Voltage - Output
18V
7V
Features
Dimmable
-
Voltage - Input
6V ~ 28V
5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16818
MAX6966