Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16820EVKIT+
MAX16820EVKIT+
Active
LED Driver Evaluation Boards
Description:
EVAL KIT FOR MAX16820
Manufacturer:
Maxim Integrated
Datasheet:
MAX16820EVKIT+ Datasheet
History Price: $38.35
In Stock: 27680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16820EVKIT+ vs MAX8834YEVKIT+
Part No
MAX16820EVKIT+
MAX8834YEVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Current - Output / Channel
1A
16mA, 750mA
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
20V
3.7V ~ 5.2V
Features
Dimmable
-
Voltage - Input
5V ~ 28V
2.5V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16820
MAX8834Y