☰
MAX16822BEVKIT+
MAX16822BEVKIT+
Active
Description:  KIT EVAL FOR MAX16822
Manufacturer:  Maxim Integrated
History Price: $36.8
In Stock: 22620
MAX16822BEVKIT+ vs MAX1553EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
350mA
20mA
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
64V
40V
Features
Dimmable
Dimmable
Voltage - Input
6V ~ 65V
2.7V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16822
MAX1553, MAX1554