Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16822BEVKIT+
MAX16822BEVKIT+
Active
LED Driver Evaluation Boards
Description:
KIT EVAL FOR MAX16822
Manufacturer:
Maxim Integrated
Datasheet:
MAX16822BEVKIT+ Datasheet
History Price: $36.8
In Stock: 22620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16822BEVKIT+ vs MAX6964EVKIT
Part No
MAX16822BEVKIT+
MAX6964EVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
350mA
50mA
Outputs and Type
1, Non-Isolated
17, Non-Isolated
Voltage - Output
64V
7V
Features
Dimmable
-
Voltage - Input
6V ~ 65V
5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16822
MAX6964