Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16824EVKIT+
MAX16824EVKIT+
Active
LED Driver Evaluation Boards
Description:
KIT EVAL FOR MAX16824
Manufacturer:
Maxim Integrated
Datasheet:
MAX16824EVKIT+ Datasheet
History Price: $39.88
In Stock: 43280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16824EVKIT+ vs MAX6965EVKIT
Part No
MAX16824EVKIT+
MAX6965EVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Current - Output / Channel
100mA
50mA
Outputs and Type
3, Non-Isolated
9, Non-Isolated
Voltage - Output
26.3V
7V
Features
Dimmable
-
Voltage - Input
6.5V ~ 28V
2V ~ 3.6V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16824
MAX6965