Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16825EVKIT+
MAX16825EVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
KIT EVAL FOR MAX16825
Manufacturer:
Maxim Integrated
Datasheet:
MAX16825EVKIT+ Datasheet
History Price: Obsolete
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16825EVKIT+ vs MAX16806EVKIT+
Part No
MAX16825EVKIT+
MAX16806EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Current - Output / Channel
100mA
350mA
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
26.3V
-
Features
Graphic User Interface
Dimmable, Extra 5V Output
Voltage - Input
6.5V ~ 28V
5.5V ~ 40V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16825
MAX16806