Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16826EVKIT+
MAX16826EVKIT+
Active
LED Driver Evaluation Boards
Description:
EVAL KIT MAX16826 (PROGRAMMABLE,
Manufacturer:
Maxim Integrated
Datasheet:
MAX16826EVKIT+ Datasheet
History Price: $75.18
In Stock: 29520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16826EVKIT+ vs MAX8834YEVKIT+
Part No
MAX16826EVKIT+
MAX8834YEVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Current - Output / Channel
50mA, 150mA
16mA, 750mA
Outputs and Type
4, Non-Isolated
3, Non-Isolated
Voltage - Output
-
3.7V ~ 5.2V
Features
Dimmable
-
Voltage - Input
7.5V ~ 22V
2.5V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16826
MAX8834Y