Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16833EVKIT+
MAX16833EVKIT+
Active
LED Driver Evaluation Boards
Description:
KIT EVAL FOR MAX16833 LED DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX16833EVKIT+ Datasheet
History Price: $65.94
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16833EVKIT+ vs MAX16806EVMAXQUSB+
Part No
MAX16833EVKIT+
MAX16806EVMAXQUSB+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Current - Output / Channel
1A
350mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3V ~ 36V
-
Features
Analog Brightness control
Dimmable, Extra 5V Output
Voltage - Input
5V ~ 18V
5.5V ~ 40V
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX16833A/B
MAX16806