Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX16839EVKIT+
MAX16839EVKIT+
Active
LED Driver Evaluation Boards
Description:
KIT EVAL FOR MAX16839
Manufacturer:
Maxim Integrated
Datasheet:
MAX16839EVKIT+ Datasheet
History Price: $72.53
In Stock: 24480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16839EVKIT+ vs MAX8834YEVKIT+
Part No
MAX16839EVKIT+
MAX8834YEVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Current - Output / Channel
100mA
16mA, 750mA
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
-
3.7V ~ 5.2V
Features
PWM Control
-
Voltage - Input
5V ~ 40V
2.5V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16839
MAX8834Y