☰
MAX1685EVKIT
MAX1685EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX1685
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 49720
MAX1685EVKIT vs MAX15038EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.33V
-
Current - Output
1A
1.8V
Voltage - Input
3.5V ~ 14V
4A
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1685
Board(s)
Power - Output
-
MAX15038