Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1685EVKIT
MAX1685EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION KIT FOR MAX1685
Manufacturer:
Maxim Integrated
Datasheet:
MAX1685EVKIT Datasheet
History Price: Obsolete
In Stock: 49720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1685EVKIT vs MAX15059EVKIT+
Part No
MAX1685EVKIT
MAX15059EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.33V
-
Current - Output
1A
70V
Voltage - Input
3.5V ~ 14V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
600kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1685
Board(s)
Power - Output
-
MAX15059