☰
MAX1685EVKIT
MAX1685EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX1685
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 22340
MAX1685EVKIT vs MAX8654EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.33V
3.3V
Current - Output
1A
8A
Voltage - Input
3.5V ~ 14V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1685
MAX8654
Power - Output
-
-