☰
MAX16903EVKIT+
MAX16903EVKIT+
Active
Description:  EVAL KIT MAX16903 (2.1MHZ, HIGH-
Manufacturer:  Maxim Integrated
History Price: $225.53
In Stock: 49000
MAX16903EVKIT+ vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
-
Current - Output
1A
1.2V, 1.8V, 3.3V
Voltage - Input
42V
6A, 3A, 3A
Regulator Topology
Buck
5V ~ 16V
Frequency - Switching
2.1MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX16903
Board(s)
Power - Output
-
MAX15049