☰
MAX16903EVKIT+
MAX16903EVKIT+
Active
Description:  EVAL KIT MAX16903 (2.1MHZ, HIGH-
Manufacturer:  Maxim Integrated
History Price: $225.53
In Stock: 28500
MAX16903EVKIT+ vs MAX17075EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
5V
6.5V, 13V, 30V, -7V
Current - Output
1A
500mA, 500mA, 60mA, 30mA
Voltage - Input
42V
2.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
2.1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16903
MAX17075
Power - Output
-
-