Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX16903EVKIT+
MAX16903EVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX16903 (2.1MHZ, HIGH-
Manufacturer:
Maxim Integrated
Datasheet:
MAX16903EVKIT+ Datasheet
History Price: $225.53
In Stock: 23000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16903EVKIT+ vs MAX8795AEVKIT+
Part No
MAX16903EVKIT+
MAX8795AEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
8, Non-Isolated
Voltage - Output
5V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
1A
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
42V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
2.1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16903
MAX8795A
Power - Output
-
-