Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX16922EVKIT+
MAX16922EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX16922 (2.2MHZ, DUAL,
Manufacturer:
Maxim Integrated
Datasheet:
MAX16922EVKIT+ Datasheet
History Price: Obsolete
In Stock: 42840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16922EVKIT+ vs MAX15032EVKIT+
Part No
MAX16922EVKIT+
MAX15032EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V, 3.3V, 5V
-
Current - Output
1.2A, 600mA, 300mA, 300mA
30V
Voltage - Input
6V ~ 18V
20mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
2.2MHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX16922
Board(s)
Power - Output
-
MAX15032