☰
MAX16922EVKIT+
MAX16922EVKIT+
Obsolete
Description:  EVAL KIT MAX16922 (2.2MHZ, DUAL,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42720
MAX16922EVKIT+ vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
3, Non-Isolated
Voltage - Output
1.8V, 2.5V, 3.3V, 5V
-
Current - Output
1.2A, 600mA, 300mA, 300mA
1.2V, 1.8V, 3.3V
Voltage - Input
6V ~ 18V
6A, 3A, 3A
Regulator Topology
Buck
5V ~ 16V
Frequency - Switching
2.2MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX16922
Board(s)
Power - Output
-
MAX15049