☰
MAX16922EVKIT+
MAX16922EVKIT+
Obsolete
Description:  EVAL KIT MAX16922 (2.2MHZ, DUAL,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42840
MAX16922EVKIT+ vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, OLED Supply
Outputs and Type
4, Non-Isolated
5, Non-Isolated
Voltage - Output
1.8V, 2.5V, 3.3V, 5V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
1.2A, 600mA, 300mA, 300mA
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
6V ~ 18V
2.3V ~ 4.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
2.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX16922
MAX17065
Power - Output
-
-