☰
MAX16922EVKIT+
MAX16922EVKIT+
Obsolete
Description:  EVAL KIT MAX16922 (2.2MHZ, DUAL,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6920
MAX16922EVKIT+ vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
3, Non-Isolated
Voltage - Output
1.8V, 2.5V, 3.3V, 5V
5V, 15V, -5V
Current - Output
1.2A, 600mA, 300mA, 300mA
200mA, 20mA, 20mA
Voltage - Input
6V ~ 18V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
2.2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16922
MAX1748
Power - Output
-
-