☰
MAX16927EVKIT+
MAX16927EVKIT+
Obsolete
Description:  EVAL KIT MAX16927 (AUTOMOTIVE TF
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 22080
MAX16927EVKIT+ vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
2A
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
4.5V ~ 16V
4A, 2A, 500mA, 500mA
Regulator Topology
Buck-Boost
4.5V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX16927
Board(s)
Power - Output
-
MAX15022