Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX16927EVKIT+
MAX16927EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX16927 (AUTOMOTIVE TF
Manufacturer:
Maxim Integrated
Datasheet:
MAX16927EVKIT+ Datasheet
History Price: Obsolete
In Stock: 38720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16927EVKIT+ vs MAX17062EVKIT+
Part No
MAX16927EVKIT+
MAX17062EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V
15V, 29V, -15V
Current - Output
2A
600mA, 30mA, 30mA
Voltage - Input
4.5V ~ 16V
4.5V ~ 5.5V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16927
MAX17062
Power - Output
-
-