☰
MAX16927EVKIT+
MAX16927EVKIT+
Obsolete
Description:  EVAL KIT MAX16927 (AUTOMOTIVE TF
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27760
MAX16927EVKIT+ vs MAX17075EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V
6.5V, 13V, 30V, -7V
Current - Output
2A
500mA, 500mA, 60mA, 30mA
Voltage - Input
4.5V ~ 16V
2.5V ~ 5.5V
Regulator Topology
Buck-Boost
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16927
MAX17075
Power - Output
-
-