☰
MAX16928EVKIT+
MAX16928EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX16928
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8320
MAX16928EVKIT+ vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, OLED Supply
Outputs and Type
4, Non-Isolated
5, Non-Isolated
Voltage - Output
3.3V, 12V, 18V, -5.9V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
500mA, 400mA
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
4.5V ~ 5.5V
2.3V ~ 4.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
2.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX16928
MAX17065
Power - Output
-
-