☰
MAX16928EVKIT+
MAX16928EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX16928
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8320
MAX16928EVKIT+ vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
AC/DC, Primary Side
Outputs and Type
4, Non-Isolated
1, Isolated
Voltage - Output
3.3V, 12V, 18V, -5.9V
5V
Current - Output
500mA, 400mA
1A
Voltage - Input
4.5V ~ 5.5V
85 ~ 265 VAC
Regulator Topology
Boost
Flyback
Frequency - Switching
2.2MHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16928
MAX5022
Power - Output
-
5 W