☰
MAX16951EVKIT+
MAX16951EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX16951
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32520
MAX16951EVKIT+ vs MAX17065EVKIT+
Series
-
-
Packaging
-
Box
Status
Obsolete
Obsolete
Main Purpose
-
Special Purpose DC/DC, OLED Supply
Outputs and Type
-
5, Non-Isolated
Voltage - Output
-
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
-
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
-
2.3V ~ 4.5V
Regulator Topology
-
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX16951
MAX17065
Power - Output
-
-