Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX16953EVKIT+
MAX16953EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX16953
Manufacturer:
Maxim Integrated
Datasheet:
MAX16953EVKIT+ Datasheet
History Price: Obsolete
In Stock: 26100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16953EVKIT+ vs MAX17113EVKIT+
Part No
MAX16953EVKIT+
MAX17113EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
-
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
4, Non-Isolated
Voltage - Output
-
3.3V, 16V, 35V, -6V
Current - Output
-
2A, 1.5A, 100mA, 100mA
Voltage - Input
-
10.8V ~ 13.2V
Regulator Topology
-
Boost, Buck, Inverting
Frequency - Switching
-
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX16953
MAX17113
Power - Output
-
-